EN
  • EN
  • DE

SN8P2624S

Part No SN8P2624S
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336064-SN8P2624S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2624S CAD Model

Description

The SN8P2624S is a microcontroller from SONiX belonging to the SN8P26 family, known for its efficient performance in diverse embedded applications. It offers a blend of processing capabilities, memory capacity, and optimized power consumption, making it a suitable choice for cost-sensitive and power-aware designs.

Applications

  • Remote Controls.
  • Small Household Appliances.
  • Simple Toys and Games.
  • Basic Industrial Control Units.
  • Lighting Control Systems.

Features

  • Core: 8-bit Microcontroller Core
  • Program Memory: 2K x 15 bits Flash memory
  • Data Memory: 96 bytes of SRAM
  • Operating Voltage: 2.4V to 5.5V
  • I/O Pins: Up to 16 bidirectional I/O pins
  • Timers: Integrated 8-bit Timer/Counter with Prescaler
  • Interrupts: External interrupt capability
  • Oscillator: Internal RC oscillator
  • PWM: 8-bit PWM output for motor or light control
  • Watchdog Timer: On-chip watchdog timer for enhanced reliability
  • Package Options: Available in SOP18 package

Benefits

  • Low-Cost Solution: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Ideal for battery-powered devices, extending battery life.
  • Ease of Programming: Simplified instruction set for rapid development.
  • Flexible I/O: Versatile I/O ports for interfacing with various peripherals.
  • Enhanced Reliability: Built-in watchdog timer prevents system malfunctions.

The SN8P2624S offers a comprehensive feature set, including flash memory for easy program updates, a timer for precise timing control, and PWM output for controlling external devices like motors or LEDs. Its low power consumption and cost-effectiveness make it a suitable choice for a wide range of applications where a balance of performance and cost is crucial. Its robust design and watchdog timer ensure reliable operation in demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess