EN
  • EN
  • DE

SN8P2711S

Part No SN8P2711S
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336079-SN8P2711S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2711S CAD Model

Description

The SN8P2711S is an 8-bit microcontroller manufactured by SONiX, designed for a variety of applications including consumer electronics and industrial control systems. It is characterized by its low power consumption and a rich set of peripherals, making it ideal for battery-operated devices and applications that demand efficient processing.

Applications

  • Remote controls
  • Small household appliances
  • Electronic toys
  • Security systems
  • Industrial control panels

Features

  • 8-bit CPU
  • On-chip Flash memory for program storage
  • SRAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timers and counters for timing control and event counting
  • PWM outputs for motor control and dimming applications
  • A/D converter for analog signal processing
  • Low-voltage reset (LVR) function
  • Watchdog timer (WDT) to prevent program malfunction
  • Low power consumption modes for extended battery life

Benefits

  • Cost-effective: Offers a good balance between performance and price.
  • Versatile: Suitable for a wide range of applications thanks to its varied functionalities.
  • Energy efficient: Designed for low power consumption, extending battery life in portable devices.
  • Reliable: Incorporates features such as LVR and WDT to ensure stable operation.
  • Easy to program: Supported by SONiX's comprehensive development tools and resources.

The SN8P2711S microcontroller uses a high-performance 8-bit CPU core. It features Flash memory for program storage allowing for easy reprogramming and updates, and SRAM for data storage, providing fast access to data. The microcontroller includes a wide range of peripherals including timers, PWM outputs, and an A/D converter. These peripherals enable the microcontroller to interface with a diverse range of external devices. The SN8P2711S also incorporates a low-voltage reset (LVR) function and a watchdog timer (WDT). The LVR function ensures proper microcontroller startup after a power failure, and the WDT prevents the microcontroller from getting stuck in an infinite loop. The SN8P2711S is available in a variety of packages, including DIP, SOP, and QFN.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess