EN
  • EN
  • DE

SN8P2624SG

Part No SN8P2624SG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336065-SN8P2624SG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2624SG CAD Model

Description

The SN8P2624SG is a microcontroller offered by SONiX, part of the SN8P26 series. These microcontrollers are designed for embedded applications requiring a balance between performance, memory, and power efficiency. They are commonly used in cost-sensitive and power-conscious applications.

Applications

  • Remote Controls.
  • Consumer Electronics.
  • Small Appliance Control.
  • Simple Industrial Controllers.
  • Toy Applications.

Features

  • Core: 8-bit Microcontroller
  • Program Memory: 2K x 15 bits Flash memory
  • Data Memory: 96 bytes SRAM
  • Operating Voltage: 2.4V ~ 5.5V
  • I/O Ports: Up to 16 bidirectional I/O pins
  • Timer: 8-bit Timer/Counter with Prescaler
  • Interrupts: External interrupt input
  • Oscillator: Internal RC Oscillator
  • PWM Output: 8-bit PWM output
  • Watchdog Timer: Integrated Watchdog Timer
  • Package: SOP18 package

Benefits

  • Cost-Effective Solution: Offers a competitive price point for embedded designs.
  • Low Power: Suitable for battery-operated devices, maximizing battery life.
  • Easy to Program: Simple instruction set for rapid software development.
  • Flexible I/O: Versatile I/O pins to interface with a variety of peripherals.
  • Robust Design: Integrated Watchdog Timer enhances system stability.

The SN8P2624SG includes flash memory, allowing for easy reprogramming and updates. The integrated timer and PWM output allow for accurate control of external components. The device's low power consumption and comprehensive features make it a solid choice for a wide array of applications requiring a reliable and efficient microcontroller. The integrated watchdog timer further enhances system robustness.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess