EN
  • EN
  • DE

SN8P0403S

Part No SN8P0403S
Manufacturer SONiX
Catalog Electronic Wholesale
Description OPT ROM:4096 16bits , RAM:128 8bits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SONiX
Win Source Part Number 1256425-SN8P0403S
Manufacturer Homepage www.sonix.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P0403S CAD Model

Description

The SN8P0403S is an 8-bit microcontroller manufactured by SONiX. It is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and cost-effectiveness. This microcontroller is suitable for use in consumer electronics, industrial control, and other applications requiring basic processing capabilities.

Applications:

  • Consumer electronics (e.g., remote controls, toys, small appliances)
  • Industrial control (e.g., sensor interfaces, motor control)
  • Home automation
  • Security systems
  • Medical devices
  • Lighting control

Features:

  • 8-bit CPU core
  • On-chip Flash memory
  • On-chip SRAM
  • Multiple I/O ports
  • Timers/counters
  • UART/SPI/I2C communication interfaces
  • Analog-to-digital converter (ADC)
  • Low power consumption

Benefits:

  • Provides a versatile platform for a wide range of embedded applications.
  • Reduces system cost by integrating essential peripherals on-chip.
  • Enables low-power operation, extending battery life in portable devices.
  • Simplifies system design with flexible communication interfaces.
  • Allows for analog signal processing with the integrated ADC.

Additional Details:

The SN8P0403S microcontroller features a standard 8-bit CPU core, providing sufficient processing power for many embedded tasks. The on-chip Flash memory allows for program storage and data logging. The on-chip SRAM provides working memory for program execution. The multiple I/O ports allow for interfacing with external devices. The timers/counters can be used for timing and control functions. The UART/SPI/I2C communication interfaces enable communication with other devices. The integrated ADC allows for the conversion of analog signals to digital values. SONiX provides development tools and documentation to support the design and implementation of systems using the SN8P0403S. Always refer to the manufacturer's datasheet for specific electrical characteristics, memory map, and programming guidelines. Proper power supply decoupling is essential for stable operation. The microcontroller is available in various package options to suit different application requirements.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess