EN
  • EN
  • DE

SN8F2251

Part No SN8F2251
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 335999-SN8F2251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8F2251 CAD Model

Description

The SONiX SN8F2251 is a microcontroller designed for a variety of embedded applications. It belongs to SONiX's family of 8-bit microcontrollers, offering a balance of performance and low power consumption.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple motor control, sensor interfaces, and automation systems.
  • Medical devices: Portable health monitoring equipment.
  • Security systems: Alarm systems and access control.
  • Smart home devices: Lighting control, thermostat, and sensor hubs.

Features

  • 8-bit architecture: Based on an enhanced 8051 core for efficient processing.
  • Flash memory: Includes embedded flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage during operation.
  • GPIO: Multiple general-purpose input/output pins for interfacing with external devices.
  • Timers: Equipped with timers/counters for timing control, pulse generation, and event counting.
  • Communication interfaces: Supports various communication protocols like UART, SPI, and I2C for serial communication.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • PWM: Pulse Width Modulation (PWM) outputs for controlling motor speed and dimming LEDs.
  • Low power consumption: Designed for low power operation, extending battery life in portable applications.
  • Operating voltage: Typically operates at 2.4V to 5.5V.

Benefits

  • Versatile: Suitable for a broad range of applications due to its flexible features and peripherals.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Easy to use: Compatible with standard 8051 development tools for easy programming and debugging.
  • Low power: Enables energy-efficient designs, extending battery life in portable devices.
  • Reliable: Designed for robust performance in various operating conditions.

Additional Details

The SN8F2251 microcontroller integrates essential peripherals such as ADC, PWM, timers, and communication interfaces, minimizing the need for external components and simplifying the design process. The specific features and memory configurations may vary depending on the specific package and revision of the SN8F2251. Refer to the official SONiX datasheet for complete and accurate technical specifications. Package options include DIP, SOP, and QFP. It is often used in conjunction with various sensors, displays, and communication modules. The flash memory is typically programmable via SPI or other standard programming interfaces. It has interrupt capabilities enabling real time operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,921 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess