EN
  • EN
  • DE

SMIH-12VDC-SL-C

Part No SMIH-12VDC-SL-C
Manufacturer SongLe
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SongLe
Win Source Part Number 329012-SMIH-12VDC-SL-C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMIH-12VDC-SL-C CAD Model

Description

The SMIH-12VDC-SL-C is a miniature electromagnetic power relay manufactured by Songle Relay. It is designed for switching electrical circuits in a wide range of applications. The 12VDC indicates the coil voltage required to activate the relay.

Applications:

  • Industrial Control Systems: Switching motors, valves, heaters, and other industrial equipment.
  • Home Appliances: Controlling power to various components in washing machines, refrigerators, and air conditioners.
  • Power Supplies: Switching power circuits in power supplies and inverters.
  • Automotive Applications: Controlling lights, wipers, and other electrical loads in vehicles.
  • Telecommunications Equipment: Switching signals and power in telecommunications systems.

Features:

  • Miniature Size: Compact design for high-density mounting.
  • 12VDC Coil Voltage: Operates with a 12VDC coil supply.
  • SPDT Contact Form: Single Pole Double Throw contact configuration.
  • High Contact Rating: Capable of switching significant current and voltage.
  • Long Life Expectancy: Durable construction for extended operational life.
  • Sealed Construction: Provides protection against dust and humidity.

Benefits:

  • Versatile Switching: Suitable for a wide range of switching applications.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Environmental Protection: Withstands harsh environmental conditions.

Additional Details:

The SMIH-12VDC-SL-C relay features a Single Pole Double Throw (SPDT) contact configuration, meaning it has one common terminal that can be connected to either of two other terminals. The 'SL' in the part number likely indicates a sealed version. The 'C' usually specifies the contact material or version. The relay is activated when a 12VDC voltage is applied to the coil, which creates a magnetic field that pulls the armature and switches the contacts. Key specifications include the coil resistance, the contact rating (maximum current and voltage that can be switched), the operate and release time, and the insulation resistance. The sealed construction protects the relay from dust, humidity, and other environmental contaminants, making it suitable for use in harsh environments.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1187 $50.3415
110+ $0.9179 $100.9690
170+ $0.8893 $151.1810
235+ $0.8606 $202.2410
305+ $0.8319 $253.7295
405+ $0.7458 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess