EN
  • EN
  • DE

ZL30159

Part No ZL30159
Manufacturer IQD Frequency Products Ltd
Catalog Electronic Wholesale
Description TCXO Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IQD Frequency Products Ltd
Win Source Part Number 1282911-ZL30159
Manufacturer Homepage www.iqdfrequencyproducts.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30159 CAD Model

Description

The ZL30159 is a low power Synchronous Ethernet (SyncE) and IEEE 1588 clock synthesizer manufactured by IQD Frequency Products Ltd. It is designed to generate precise timing signals for telecommunications, networking, and industrial automation applications. This device offers advanced jitter attenuation and clock synchronization capabilities.

Applications:

  • Synchronous Ethernet (SyncE) equipment
  • IEEE 1588 Precision Time Protocol (PTP) devices
  • Base stations
  • Optical transport networks (OTN)
  • Industrial automation systems

Features:

  • Generates SyncE and IEEE 1588 clocks
  • Low power consumption
  • High jitter attenuation
  • Multiple independent output clocks
  • Flexible clock configuration
  • Hitless switching

Benefits:

  • Accurate timing synchronization for reliable network operation.
  • Reduced power consumption for energy-efficient systems.
  • Improved clock signal quality with high jitter attenuation.
  • Versatile clock generation with multiple independent outputs.
  • Adaptable to different system requirements with flexible clock configuration.
  • Seamless clock switching for uninterrupted system operation.

Additional Details:

The ZL30159 is typically available in a compact package. Its electrical characteristics include support for a wide range of input clock frequencies and output clock frequencies. The device's jitter attenuation performance is critical for maintaining signal integrity in high-speed networks. It supports hitless switching, which allows the device to switch between different clock sources without interrupting the output clock signal. This feature is essential for applications requiring high availability and reliability. The ZL30159’s specifications make it suitable for precise timing and synchronization in a wide range of communication and industrial systems. The device's flexible clock configuration allows designers to customize the output clock signals to meet specific system requirements.

Its robust design and comprehensive features allow designers to create high-performance timing and synchronization systems. The ZL30159 contributes to reliable and accurate timing in various network infrastructure and industrial applications. The device is designed to provide exceptional performance and reliability in critical applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2790 $66.5580
5+ $27.3065 $136.5325
7+ $26.4530 $185.1710
10+ $25.5994 $255.9940
12+ $24.7459 $296.9508
16+ $22.1864 $354.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess