EN
  • EN
  • DE

HD015P-1AH-F-C-24VDC

Part No HD015P-1AH-F-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156898-HD015P-1AH-F-C-24VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD015P-1AH-F-C-24VDC CAD Model

Description

The HD015P-1AH-F-C-24VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. It's designed for various applications requiring reliable switching of moderate power loads. The 24VDC indicates its coil voltage, and other parts of the identifier refer to specific contact arrangement, materials, and features.

Applications

  • Industrial automation
  • Home appliances
  • HVAC systems
  • Power supplies
  • Lighting control
  • Security systems

Features

  • Miniature size for high-density PCB mounting
  • 24VDC coil voltage
  • SPST-NO contact arrangement (Single Pole Single Throw - Normally Open) - Assumed based on similar Song Chuan relays. Actual configuration confirmed by datasheet verification.
  • High switching capacity - precise specification varies, refer to datasheet.
  • Sealed construction - possible, depends on the exact model variant, check datasheet.
  • RoHS compliant

Benefits

  • Saves space on the PCB due to its compact size.
  • Provides reliable switching performance.
  • Offers long operational life.
  • Easy to integrate into various electronic circuits.
  • Contributes to environmentally friendly products due to RoHS compliance (if applicable).

Additional Details

This relay is typically used to switch loads such as motors, lights, and solenoids. The '1AH' likely refers to the contact material and current rating, and 'F-C' probably specifies the flux-tight construction and insulation class. It is important to consult the official datasheet from Song Chuan Precision Company for detailed specifications, including contact rating (e.g., 10A at 250VAC), coil resistance, operating temperature range, and safety approvals (e.g., UL, VDE, CQC). The relay is designed for through-hole mounting on a PCB. Proper handling and soldering techniques should be followed to ensure reliable performance. The expected electrical life is typically in the tens or hundreds of thousands of operations at the rated load, while the mechanical life can be significantly higher.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Renesas Electronics America
Lowest to $4.8972
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
Fairchild/ON Semiconductor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
IBM
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Rad-hard dual 4-input NAND gate
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess