EN
  • EN
  • DE

IBM X3650 SERVER

Part No IBM X3650 SERVER
Manufacturer IBM
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216390-IBM X3650 SERVER
Categories Custom Parts
Manufacturer IBM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IBM X3650 SERVER CAD Model

Description

The IBM X3650 Server, also known as the System x3650, is a 2U rack server designed for a variety of business applications. It's known for its performance, scalability, and reliability.

Applications

  • Virtualization platforms (VMware, Hyper-V).
  • Database servers (SQL Server, Oracle).
  • Application servers (WebSphere, Apache).
  • File and print servers.
  • Cloud computing environments.

Features

  • Dual Intel Xeon processors (various generations supported, depending on the specific model).
  • Up to 768GB of DDR4 ECC Registered DIMM memory (depending on the specific model).
  • Hot-swap hard drives (SAS/SATA options available).
  • Integrated RAID controller.
  • Multiple PCI-e expansion slots.
  • Redundant power supplies and fans.
  • Integrated management module (IMM) for remote management.

Benefits

  • High performance for demanding workloads.
  • Scalability to meet growing business needs.
  • Improved system uptime through redundant components.
  • Simplified management with the integrated management module.
  • Reduced total cost of ownership (TCO) due to energy efficiency and reliability.

Technical Specifications

The IBM x3650 Server supports dual Intel Xeon processors, providing ample processing power for demanding applications. Memory capacity can be scaled up to 768GB of DDR4 ECC Registered DIMM memory. The server offers a range of storage options, including hot-swap SAS and SATA hard drives. The integrated RAID controller provides data protection and improves storage performance.

Multiple PCI-e expansion slots allow for adding various adapters, such as network interface cards (NICs), Fibre Channel HBAs, and graphics cards. Redundant power supplies and fans ensure continuous operation in case of a component failure.

The Integrated Management Module (IMM) provides remote management capabilities, allowing administrators to monitor and control the server from anywhere. The x3650 is designed for energy efficiency, reducing power consumption and cooling costs. The dimensions for the 2U rack server are standard, making it compatible with most server racks.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
Need more? Email Us
Hanrun
Lowest to $0.9938
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess