Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 61078-AT24LC02
Ultra Librarian 3D Model Ultra Librarian AT24LC02 CAD Model

Description

AT24LC02 EEPROM

The AT24LC02 is a 2Kb I2C compatible EEPROM that offers a streamlined solution for data storage needs in various applications. Its robust design and efficient performance make it suitable for both high and low voltage operations.

  • Applications & Projects:
    • Portable devices
    • Smart cards
    • Remote control systems
    • Medical instruments
  • Features & Benefits:
    • 2Kb memory capacity
    • Low voltage operation: 1.7V to 5.5V
    • Fast write cycle times
    • Data retention: 100 years
  • Additional Details:
    • Interface: I2C (2-wire)
    • Endurance: 1 million write cycles

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for Z2V28S40BTP-G7
Others
Need more? Email Us
ECAD model for X12MOJEFRSM53A
Others
Lowest to $9.1302
ECAD model for ZQ9722MC
Others
Need more? Email Us
ECAD model for XWM8816GEDW/RV
Others
Lowest to $1.1746
ECAD model for YD7377
Others
Need more? Email Us
ECAD model for YJ-001FMSGTR
Others
Need more? Email Us
ECAD model for XWM8711EFL/R
Others
Need more? Email Us
ECAD model for XAC1000C01
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention