Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC15
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610002-KBPC1502
Ultra Librarian 3D Model Ultra Librarian KBPC1502 CAD Model

Description

The KBPC15 series bridge rectifier is a single-phase diode bridge rectifier with a maximum forward voltage of 1.2V @ 7.5A.

  • It has a maximum peak reverse voltage of 200V and a current rating of 15A.
  • The rectifier is designed for chassis mounting and comes in a 4-square KBPC package.
  • It operates in a wide temperature range of -65°C to 150°C.
  • The KBPC15 series bridge rectifier is a reliable and efficient solution for converting AC voltage to DC voltage in various electronic applications.

You May Also Be Interested in

Rectron USA
BRIDGE RECT GLASS 200V 35A MP-35
Need more? Email Us
ECAD model for MP352
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0265
ECAD model for ABS210
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
Vishay
BRIDGE RECT 3P 1.4KV 25A D-63 / Bridge Rectifier Three Phase Standard 1.4 kV QC Terminal D-63
Need more? Email Us
ECAD model for VS-26MT140
Diodes Incorporated
8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $1.6219
ECAD model for GBU802
Diodes Incorporated
Low forward voltage drop | BRIDGE RECTIFIER KBP TUBE 35PCS
Lowest to $0.2145
ECAD model for KBP410G
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 1000V 0.8A
Need more? Email Us
ECAD model for S500
S80
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 160V 0.8A
Lowest to $31.8239
ECAD model for S80

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3596 $67.9800
120+ $1.1156 $133.8720
180+ $1.0808 $194.5440
250+ $1.0460 $261.5000
320+ $1.0110 $323.5200
430+ $0.9064 $389.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,200 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention