EN
  • EN
  • DE

BZY93C7V5

Part No BZY93C7V5
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description DO4 20 WATT ZENER DIODES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series BZY93
Package Box
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±6%
Power - Max 20 W
Impedance (Max) (Zzt) 0.3 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 2 V
Temperature Range - Operating 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847130-BZY93C7V5
Ultra Librarian 3D Model Ultra Librarian BZY93C7V5 CAD Model

Description

The BZY93 series single zener diode is a high-power diode with a voltage rating of 7.5V and a power rating of 20W.

  • Voltage - Zener (Vz) (Nom): 7.5V
  • Power - Max: 20W
  • Current - Reverse Leakage @ Vr: 100μA @ 2V
  • Impedance (Max) (Zzt): 0.3 Ohms
  • Mounting Type: Stud Mount
  • Package / Case: DO-203AA, DO-4
  • Operating Temperature - Max: 175°C

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1048 $63.7336
16+ $7.4705 $119.5280
24+ $7.2372 $173.6928
33+ $7.0036 $231.1188
43+ $6.7701 $291.1143
58+ $6.0698 $352.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess