EN
  • EN
  • DE

BU326A

Part No BU326A
Manufacturer Solid State Inc.
Catalog Custom Parts (B - D)
Description Transistor NPN BU326/BU326A SOLID STATE Ampere=6 TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231662-BU326A
Categories Custom Parts
Manufacturer Solid State Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU326A CAD Model

Description

The Solid State Inc. BU326A component is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Manufacturer: Solid State Inc.
  • Description: The component is designed to be used in a variety of custom parts applications.
  • Supply and Demand: The supply and demand status of this component is limited, ensuring that it is readily available for purchase.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess