EN
  • EN
  • DE

HS19B150

Part No HS19B150
Manufacturer SolaHD
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description TRANSFORMR ISOL 120V 240V 150VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolation
Voltage - Primary 120V, 240V
Power - Max 150VA
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545177-HS19B150
Ultra Librarian 3D Model Ultra Librarian HS19B150 CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
XFRMR ISOL 115V TO 115V 85VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 240V TO 120V 1500VA
Need more? Email Us
Hammond Manufacturing
TRANSFORMR ISOL 600V TO 120V 8VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 115V-230V 150VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115-230VAC 1KVA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 120V TO 240V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 1000VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 1000VA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess