EN
  • EN
  • DE

ESD0402E002M05

Part No ESD0402E002M05
Manufacturer Socay Electornics Co., Ltd.
Catalog Custom Parts (E - I)
Description 30V 5V (Max) Bidirectional 0402 ESD Protection Devices ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119937-ESD0402E002M05
Categories Custom Parts
Manufacturer Socay Electornics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD0402E002M05 CAD Model

Description

The Socay Electronics ESD0402E002M05 is an Electrostatic Discharge (ESD) protection device, designed to protect sensitive electronic components from damage caused by ESD events. It's likely a transient voltage suppression (TVS) diode array.

Applications:

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Buttons and switches
  • Keypads
  • Audio lines
  • Data lines in mobile devices
  • Any I/O interface vulnerable to ESD

Features:

  • Low clamping voltage
  • Fast response time
  • Small package size (0402 is a common small size)
  • Low capacitance
  • High ESD protection capability
  • RoHS compliant

Benefits:

  • Protects sensitive electronic components from ESD damage
  • Improves product reliability and longevity
  • Reduces warranty claims and repair costs
  • Meets industry ESD standards (e.g., IEC 61000-4-2)
  • Easy to integrate into circuit designs

Technical Details: ESD0402E002M05 is typically a surface mount device. Its key specifications include breakdown voltage, clamping voltage, capacitance, and ESD withstand voltage. The '0402' likely refers to the package size (0402 metric). The 'E002' likely refers to a specific characteristic of the device. Refer to the Socay Electronics datasheet for detailed electrical characteristics, package dimensions, and application notes. A low capacitance is crucial for high-speed data lines, preventing signal distortion.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fastrax
Lowest to $32.6415
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess