EN
  • EN
  • DE

USB97CFDC-MN

Part No USB97CFDC-MN
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description USB FLOPPY DISK CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 396525-USB97CFDC-MN
Ultra Librarian 3D Model Ultra Librarian USB97CFDC-MN CAD Model

Description

The 396525-USB97CFDC-MN is an integrated circuit controller designed for interface applications.

  • Category: Integrated Circuits (ICs)
  • Manufacturer: SMSC Corporation
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmable: No
  • ECCN: EAR99
  • Threat of Fake Products: 62%
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.31.0001
  • Product Status: Active
  • Widely Used In: Various interface applications

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess