EN
  • EN
  • DE

MA4E1338B1-287T

Part No MA4E1338B1-287T
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description 8V BARRIER DIODE SOT 23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features RF Diode PIN - 1 Pair Series Connection 8V SOT-23
Manufacturer M/A-Com Technology Solutions
Series MA4E1338
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Family Name MA4E1338
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 1465-MA4E1338B1-287TDKR, 1465-MA4E1338B1-287TCT, 1465-MA4E1338B1-287TTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880889-MA4E1338B1-287T
Ultra Librarian 3D Model Ultra Librarian MA4E1338B1-287T CAD Model

Description

The M/A-Com Technology Solutions 880889-MA4E1338B1-287T is an RF Diode PIN electronic component.

  • Part of the: MA4E1338 series
  • Popularity: medium
  • Win Source Part Number: 880889-MA4E1338B1-287T
  • Operating Temperature Range: -55°C ~ 125°C (TJ)
  • Package Type: TO-236-3, SC-59, SOT-23-3
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 9 weeks

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
GSM/EDGE RF Power FET
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0833 $52.0825
59+ $1.7094 $100.8546
91+ $1.6560 $150.6960
125+ $1.6026 $200.3250
162+ $1.5492 $250.9704
216+ $1.3889 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess