EN
  • EN
  • DE

TSB12LV01AIPZ

Part No TSB12LV01AIPZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396179-TSB12LV01AIPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV01AIPZ CAD Model

Description

TSB12LV01AIPZ - Texas Instruments Link Layer Controller

The TSB12LV01AIPZ is a high-performance IEEE 1394-1995 link layer controller produced by Texas Instruments. It is designed to facilitate serial bus data communication, specifically adhering to the standards set by the IEEE 1394-1995 High Performance Serial Bus specification. This device is a pivotal component for applications requiring fast and reliable data transfer, such as digital audio/video networks, home entertainment systems, automotive infotainment, and industrial control systems.

The TSB12LV01AIPZ operates as the interface between the 1394 physical layer and the system's host controller, efficiently managing packet transmission, reception, and the overall data flow on the IEEE 1394 bus. It supports data transfer rates of 100, 200, and 400 Mbps, which allows for high-speed communication necessary for multimedia and real-time data streaming.

Key Features:

  • Compliance with IEEE 1394-1995 Standard and P1394a Supplement 4.0
  • Supports 100/200/400 Mbps transfer rates
  • Integrated 2Kbyte FIFOs for asynchronous and isochronous data transfers
  • Efficient DMA engine for high throughput and low CPU utilization
  • Link layer controller functions, including packet transmission, acknowledgment, and cycle control
  • Automatic generation of CRC for outbound data and checking of CRC for inbound data
  • Low-power consumption and advanced power management features
  • Available in a 100-pin TQFP (Thin Quad Flat Package)

The TSB12LV01AIPZ is equipped with integrated FIFOs for both asynchronous and isochronous data transfer modes, which ensures smooth and efficient handling of data packets. Its DMA (Direct Memory Access) engine significantly reduces CPU load by autonomously managing data transfers between the system memory and the IEEE 1394 bus. Additionally, the device's advanced power management capabilities make it an excellent choice for portable and power-sensitive applications.

With its robust feature set and compliance with IEEE 1394 standards, the TSB12LV01AIPZ by Texas Instruments stands out as a reliable solution for developers looking to implement a high-speed serial bus interface in their designs.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess