EN
  • EN
  • DE

USB2512I

Part No USB2512I
Manufacturer SMSC Corporation
Catalog Electronic Wholesale
Description Industrial Temperature Rated USB 2.0 High-Speed 2-Port Hub Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1278320-USB2512I
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2512I CAD Model

Description

The SMSC USB2512I is a highly integrated, low-power, two-port USB 2.0 hub controller. It is designed to provide a simple and cost-effective solution for adding USB connectivity to a variety of embedded systems and consumer electronics devices. This hub controller is compliant with the USB 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates.

Applications

  • Docking Stations: Used to expand the USB ports available in docking stations for laptops and other mobile devices.
  • Embedded Systems: Integrated into embedded systems to provide USB host connectivity.
  • Consumer Electronics: Found in devices like TVs, set-top boxes, and gaming consoles to offer multiple USB ports.
  • Industrial Automation: Used in industrial control systems to connect various USB-based peripherals.
  • Automotive Infotainment: Integrated into car infotainment systems to provide USB connectivity for media players and other devices.

Features

  • Two Downstream Ports: Provides two USB 2.0 downstream ports.
  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Integrated Transaction Translator: Includes an integrated transaction translator for optimal performance.
  • Over-Current Protection: Features over-current protection on the downstream ports to prevent damage from excessive current draw.
  • Individual Port Power Control: Allows individual power control of each downstream port.
  • Self-Powered and Bus-Powered Modes: Supports both self-powered and bus-powered modes of operation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Increased Connectivity: Expands the number of available USB ports, allowing for more devices to be connected.
  • High-Speed Data Transfer: Supports high-speed USB 2.0 data transfer rates for fast and efficient data communication.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Provides reliable USB connectivity with integrated protection features.
  • Cost-Effective Solution: Offers a cost-effective way to add USB functionality to various systems.
  • Easy Integration: Simple to integrate into existing designs with minimal external components.

Additional Details

The USB2512I typically requires a 12 MHz crystal oscillator. It also features internal pull-up and pull-down resistors which reduces the need for external components. It is available in various package options depending on the manufacturer's specific offering. Further information can be obtained from the SMSC datasheet. Operating temperature ranges will also vary depending on manufacturer specification, so it is important to consult the relevant datasheet.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess