EN
  • EN
  • DE

E32D201HLN223MEE3Q

Part No E32D201HLN223MEE3Q
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 22000UF 20% 200V SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22000 µF
Tolerance ±20%
Voltage - Rated 200 V
ESR (Equivalent Series Resistance) 9.8mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 26.29 A @ 120 Hz
Ripple Current @ High Frequency 34.9657 A @ 50 kHz
Lead Spacing 1.250" (31.75mm)
Size / Dimension 3.000" Dia (76.20mm)
Height - Seated (Max) 5.625" (142.88mm)
Mounting Type Chassis Mount
Case / Package Radial, Can - Screw Terminals
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1513193-E32D201HLN223MEE3Q
Ultra Librarian 3D Model Ultra Librarian E32D201HLN223MEE3Q CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 250V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 220UF 20% 25V RADIAL TH
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5869
Wurth Electronics Inc
CAP ALUM 2.2UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 68UF 20% 6.3V SMD
Lowest to $0.3217
Wurth Electronics Inc
CAP ALUM 47UF 20% 35V SMD
Lowest to $0.4472
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
Lowest to $0.1444
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess