EN
  • EN
  • DE

VND700DS-50F

Part No VND700DS-50F
Manufacturer SMC Diode Solutions
Catalog Custom Parts (U - Z)
Description Smc Vna/b/c/d 2-WAY Media Valve Process Valv
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141565-VND700DS-50F
Categories Custom Parts
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND700DS-50F CAD Model

Description

The VND700DS-50F is a monolithic single channel high-side driver manufactured by SMC Diode Solutions. It integrates protection and diagnostic functions and is designed to drive resistive or inductive loads with one side connected to ground. This device is particularly suitable for automotive applications, offering robust performance and safety features.

Applications

  • Automotive lighting (e.g., headlights, taillights, fog lights)
  • Solenoid drivers in automotive systems
  • Relay drivers in automotive and industrial applications
  • Resistive load driving in automotive and industrial settings
  • General-purpose high-side switching

Features

  • Operating Voltage: Wide operating voltage range, typically suitable for automotive 12V and 24V systems.
  • Output Current: High output current capability for driving various loads.
  • Protection Features: Overcurrent protection, overvoltage protection, overtemperature protection, and short-circuit protection.
  • Diagnostic Functions: Load status feedback, including open-load and short-to-ground detection.
  • Logic Level Input: CMOS-compatible input for easy interface with microcontrollers.
  • Package: Surface-mount package with exposed pad for efficient thermal dissipation.

Benefits

  • Robust Protection: Prevents damage to the driver and the load in fault conditions.
  • Diagnostic Capabilities: Enables real-time monitoring of load status for improved system reliability.
  • High Current Drive: Can drive a wide range of resistive and inductive loads.
  • Easy Integration: Simple interface with microcontrollers and other control circuits.
  • Efficient Thermal Dissipation: Ensures reliable operation even at high current levels.

Additional Details

The VND700DS-50F utilizes advanced power MOSFET technology to minimize on-state resistance (RDS(on)), reducing power dissipation and improving efficiency. The diagnostic functions are essential for automotive safety applications, allowing the system to detect and respond to load failures. The device is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. Detailed electrical characteristics, thermal performance data, and application circuit examples can be found in the manufacturer's datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess