EN
  • EN
  • DE

DSS110UTR

Part No DSS110UTR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY 100V SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Diode 100 V
Manufacturer SMC Diode Solutions
Package Reel - TR
Family Name DSS110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -1655-1931-6, 1655-1931-6, 1655-1931-1, 1655-1931-2, -1655-1931-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850779-DSS110UTR
Ultra Librarian 3D Model Ultra Librarian DSS110UTR CAD Model

Description

The DSS110UTR is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications requiring efficient rectification at high frequencies.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to protect switching devices.
  • Reverse Polarity Protection: Employed for reverse polarity protection in various electronic circuits.
  • Solar Panel Combiner Boxes: Used for blocking diodes to prevent reverse current flow.
  • LED Lighting: Used in LED lighting applications to improve efficiency.

Features

  • Voltage Rating: 100V
  • Current Rating: 1A
  • Package: UTR (Ultra Thin Rectifier)
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient rectification at high frequencies.
  • High Surge Capability: Withstands high surge currents.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation and improves efficiency.
  • Fast Recovery Time: Fast switching speed minimizes switching losses.
  • Compact Size: UTR package allows for high-density circuit board designs.
  • Improved System Performance: Contributes to overall system efficiency and reliability.
  • Thermal Performance: UTR package improves heat dissipation.

Additional Details

The DSS110UTR Schottky rectifier is commonly used in portable devices, power adapters, and various industrial applications requiring efficient rectification and reverse polarity protection. The UTR package provides a small footprint and enhanced thermal performance. Its low forward voltage drop minimizes power loss, contributing to higher efficiency in power conversion circuits. The fast switching speed makes it suitable for high-frequency applications where minimizing switching losses is critical.

When selecting this diode, it is important to consider the operating voltage, current, and temperature range of the application to ensure optimal performance and reliability. Proper heatsinking may be required to maintain the diode's junction temperature within specified limits under high current conditions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess