EN
  • EN
  • DE

CDRA1BY80-100Z

Part No CDRA1BY80-100Z
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Actuator; Rotary
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050153-CDRA1BY80-100Z
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRA1BY80-100Z CAD Model

Description

The CDRA1BY80-100Z is a rectifier diode manufactured by SMC Diode Solutions. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). This particular diode is commonly used in various power supply and rectification applications.

Applications

  • Power Supplies: Used as a rectifier in power supplies to convert AC voltage to DC voltage for powering electronic devices.
  • Battery Charging Circuits: Employed in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Voltage Multipliers: Used in voltage multiplier circuits to increase the voltage level.
  • Freewheeling Diodes: Functions as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • General Rectification: Used in various general-purpose rectification applications.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power losses.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Fast Switching Speed: Offers fast switching speeds, making it suitable for high-frequency applications.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Efficient Rectification: Provides efficient AC-to-DC conversion with minimal power losses.
  • Protection Against Voltage Spikes: Offers protection against voltage spikes, enhancing the reliability of electronic circuits.
  • Long-Term Reliability: Ensures long-term reliability in various operating conditions.
  • Suitable for High-Frequency Applications: Capable of operating at high frequencies, making it suitable for a wide range of applications.
  • Space-Saving Design: Allows for compact designs, minimizing the overall size of electronic devices.

Additional Details

The CDRA1BY80-100Z is typically packaged in a through-hole or surface-mount package. It requires proper heat sinking to dissipate heat generated during operation. The diode's performance characteristics, such as forward voltage drop and reverse leakage current, are typically specified in the product datasheet. Consult the datasheet for detailed technical specifications, pin assignments, and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess