EN
  • EN
  • DE

DM74LS125N

Part No DM74LS125N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029543-DM74LS125N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS125N CAD Model

Description

The DM74LS125N is a Quad Bus Buffer Gate with 3-STATE outputs. It is part of the 74LS (Low-power Schottky) series of TTL integrated circuits. This device features four independent buffer gates, each with a 3-STATE output. The 3-STATE outputs allow the gate to be connected directly to a bus, and can be enabled or disabled. When disabled, the output is in a high-impedance state, effectively disconnecting it from the bus.

Applications

  • Memory address decoding
  • Bus interface
  • Data multiplexing
  • Line driving
  • Logic level translation
  • Isolation of sensitive circuits

Features

  • Quad Buffer Gate
  • 3-STATE Outputs
  • Low Power Consumption
  • High Output Drive Capability
  • TTL Compatible
  • Fast Propagation Delay

Benefits

  • Enables efficient data transfer on a shared bus.
  • Reduces loading on the bus by allowing devices to be disconnected when not in use.
  • Simplifies the design of bus-oriented systems.
  • Low power consumption minimizes heat generation.
  • High output drive capability ensures reliable signal transmission.

Additional Details

The DM74LS125N operates on a 5V power supply. Each gate has an enable input. When the enable input is low, the output is enabled and follows the input. When the enable input is high, the output is in a high-impedance state. The device is housed in a 14-pin DIP (Dual In-line Package).

The 74LS series offers a good balance of speed and power consumption, making the DM74LS125N a versatile choice for a wide range of applications where bus buffering and isolation are required.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess