EN
  • EN
  • DE

CDQ2A12-5DZ

Part No CDQ2A12-5DZ
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description C(D)Q2-Z, Compact Cylinder, Double Acting Single Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050669-CDQ2A12-5DZ
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDQ2A12-5DZ CAD Model

Description

The CDQ2A12-5DZ is a compact, guided pneumatic cylinder manufactured by SMC Diode Solutions. This cylinder is designed for applications requiring precise and reliable linear motion in confined spaces. It offers excellent load capacity and smooth operation, making it suitable for various automation and industrial applications.

Applications

  • Pick and place systems: Used for precise positioning of small parts and components.
  • Assembly automation: Employed in automated assembly lines for tasks such as inserting, pressing, and fastening.
  • Material handling: Utilized in material handling equipment for sorting, transferring, and orienting objects.
  • Packaging machinery: Incorporated into packaging machines for tasks such as sealing, labeling, and filling.
  • Medical devices: Used in medical equipment for precise actuation and control of mechanical components.

Features

  • Compact design: Space-saving design allows for integration into tight spaces.
  • Guided construction: Provides smooth and stable operation with minimal rod deflection.
  • Double-acting: Provides controlled motion in both directions.
  • Adjustable stroke: Stroke length can be adjusted to meet specific application requirements.
  • Built-in magnets: Allows for position sensing using magnetic sensors.

Benefits

  • Increased productivity: Enables faster and more efficient automation processes.
  • Improved accuracy: Provides precise and repeatable linear motion.
  • Reduced maintenance: Durable construction minimizes maintenance requirements.
  • Enhanced safety: Controlled motion prevents sudden movements and reduces the risk of accidents.
  • Versatile application: Suitable for a wide range of automation and industrial applications.

Additional Details

The CDQ2A12-5DZ has a bore size of 12mm and a stroke length of 5mm. The operating pressure range is 0.1 to 1.0 MPa. The ambient temperature range is -10 to 60 degrees Celsius. The cylinder uses compressed air as the operating medium. It is constructed from aluminum alloy, which provides a good balance of strength and weight. The cylinder also features integrated cushioning to reduce noise and vibration during operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess