EN
  • EN
  • DE

NT5CC64M16GP-DI

Part No NT5CC64M16GP-DI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and AutomotiveDDR3(L) 1 Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832873-NT5CC64M16GP-DI
Ultra Librarian 3D Model Ultra Librarian NT5CC64M16GP-DI CAD Model

Description

The NT5CC64M16GP-DI is a DDR3 SDRAM module manufactured by Nanya Technology. It's designed to provide high-speed memory access for a variety of applications ranging from computing to embedded systems. This module is organized as 64M x 16, indicating its memory capacity and data width.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Industrial PCs
  • Embedded Systems

Features

  • 64M x 16 memory organization
  • DDR3 technology
  • High-speed data transfer rates
  • Low power consumption
  • 8 internal banks
  • Double data rate architecture
  • Differential data strobe
  • Internal self-calibration
  • Lead-free

Benefits

  • Increased system responsiveness and application performance.
  • Reduced energy usage, contributing to longer battery life in portable devices and lower operating costs.
  • Enhanced stability and reliability due to internal calibration.
  • Wide compatibility with different computer systems.
  • Environmentally friendly due to the lead-free design.

Additional Details

The NT5CC64M16GP-DI operates at a standard DDR3 voltage, typically 1.5V. The exact data transfer rate supported by this module depends on its speed grade, often ranging from 1333MHz to 1600MHz or higher. It supports standard DDR3 timing parameters such as CAS Latency (CL), tRCD, and tRP. The module is typically packaged in a FBGA (Fine-pitch Ball Grid Array) which provides good thermal and electrical performance. The DDR3 standard incorporates features like write leveling and dynamic on-die termination (ODT) to improve signal integrity at higher speeds. Proper thermal management is essential for maintaining optimal performance and reliability. Always consult the official datasheet for the most accurate and detailed specifications regarding timing, voltage, and operating conditions.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0944 $54.5664
14+ $7.4621 $104.4694
21+ $7.2289 $151.8069
29+ $6.9957 $202.8753
37+ $6.7625 $250.2125
50+ $6.0629 $303.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess