EN
  • EN
  • DE

CDG1BA50-930

Part No CDG1BA50-930
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc Cg Round Body Cylinder Cyl, Air, Dbl A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048112-CDG1BA50-930
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDG1BA50-930 CAD Model

Description

The CDG1BA50-930 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is designed for high-frequency applications requiring low forward voltage drop and fast switching speeds. It is commonly used in power supplies, inverters, and other applications where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • High-Frequency Inverters: Employed in inverters to switch DC voltage to AC voltage at high frequencies.
  • DC-DC Converters: Provides rectification in DC-DC conversion circuits.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • Solar Power Systems: Integrated into solar inverters to improve energy conversion efficiency.
  • LED Lighting: Used in LED drivers for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Low Reverse Leakage Current: Minimizes power losses due to reverse leakage.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency.
  • Reduced Power Losses: Minimizes power losses in rectification and switching circuits.
  • Enhanced System Performance: Fast switching speed enables high-frequency operation and reduces switching noise.
  • Robust Design: High surge current capability ensures reliable operation under transient conditions.
  • Compact Size: Surface mount package allows for high-density board designs.

Additional Details:

The CDG1BA50-930 has a specific voltage and current rating. Key specifications include peak reverse voltage, average forward current, forward voltage drop, reverse leakage current, and operating temperature range. Proper heat sinking is recommended to ensure that the diode operates within its specified temperature limits. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. It is designed to meet stringent environmental requirements and is RoHS compliant. The package type and dimensions can be found in the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess