EN
  • EN
  • DE

AWD20-01-X2046

Part No AWD20-01-X2046
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description Smc Awd Mass Pro Micro Mist Sep Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104580-AWD20-01-X2046
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWD20-01-X2046 CAD Model

Description

The AWD20-01-X2046 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This specific diode is engineered for surface mounting, which makes it suitable for automated assembly processes.

Applications

  • Protection of I/O interfaces
  • Protection of VCC bus
  • Protection of signal lines in industrial and consumer electronics
  • Use in automotive electronics to protect against load dump and other transient events
  • Protection of data lines in communication equipment

Features

  • High surge capability: Designed to withstand high transient currents.
  • Low clamping voltage: Minimizes stress on protected components by limiting the voltage during a surge event.
  • Fast response time: Quickly clamps transient voltages to protect sensitive circuitry.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • Halogen-free: Compliant with environmental regulations.

Benefits

  • Enhanced system reliability: Protects electronic circuits from damage due to voltage transients, increasing the lifespan and reliability of the equipment.
  • Reduced downtime: Prevents failures caused by surge events, minimizing downtime and maintenance costs.
  • Improved system safety: Safeguards against potential hazards caused by overvoltage conditions.
  • Simplified design: Provides a simple and effective solution for transient voltage protection, reducing design complexity.
  • Cost-effective protection: Offers a cost-efficient way to protect valuable electronic components.

Additional Details

Specific electrical characteristics for the AWD20-01-X2046 include a standoff voltage, breakdown voltage, and clamping voltage. These parameters define the diode's operating range and its ability to suppress transient voltages. Consult the datasheet for precise specifications such as peak pulse power, peak pulse current, and operating temperature range to ensure it meets the requirements of the intended application. The X2046 indicates a specific packaging or marking variant. The device is RoHS compliant.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess