Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451401-SG564288TG8NWIL
Manufacturer Smart Module
Ultra Librarian 3D Model Ultra Librarian SG564288TG8NWIL CAD Model

Description

The SG564288TG8NWIL is a DDR2 SODIMM module from Smart Modular, designed to cater to the needs of users requiring a combination of performance and reliability in their memory solutions. This 1GB module, with a configuration of 128Mx64, utilizes DDR2-667 technology, ensuring quick data transfer rates and enhanced system responsiveness. It is tailored for systems equipped with 200-pin slots for DDR2 667 SODIMM modules. Smart Modular's emphasis on quality and reliability is evident in this module, making it an excellent choice for users looking to upgrade their system's memory. The SG564288TG8NWIL, with its robust design and compatibility, demonstrates Smart Modular's dedication to meeting the diverse needs of today's technology landscape.

You May Also Be Interested in

Micron Technology Inc.
DDR4-3200AA 2Gx72 NVDIMM 1Rx4 (16GB)
Need more? Email Us
ECAD model for MTA18ASF2G72XF1Z-3G2WP1AB
Panasonic
FPM SIMM 8Mx32-60
Need more? Email Us
ECAD model for 3090_32MB_4Mx4_16C_Tin
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ECAD model for KSM48R40BS8-16MD
Samsung
Rambus 256MB 800MHz
Need more? Email Us
ECAD model for MR16R1628AF0-CK8
Adata
DDR2-533 64Mx64 (512MB)
Need more? Email Us
ECAD model for A-DATA\2
Micron Technology Inc.
DDR2-667 256Mx72 ECC Reg/RDIMM 2Rx4 (2GB)
Need more? Email Us
ECAD model for MT36HTF25672PZ667G1
Kingston
Rambus 512MB ECC 800MHz
Need more? Email Us
ECAD model for KVR800X18-16/512
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
ECAD model for MR18R1628MN1-CK8
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
ECAD model for MR16R1628AF0-CM8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention