Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 27 Weeks
Features 270 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Samsung
Series CL
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1276-6653-2, 1276-6653-6, 1276-6653-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866590-CL10B271KC8WPNC
Ultra Librarian 3D Model Ultra Librarian CL10B271KC8WPNC CAD Model

Description

The Samsung 866590-CL10B271KC8WPNC is a ceramic capacitor with a capacitance of 270 pF ±10% and a voltage rating of 100V.

  • Capacitance: 270 pF ±10%
  • Voltage Rating: 100V
  • Series: CL
  • Package: Reel - TR
  • Package Size: 0603 (1608 Metric)
  • Mounting: Surface Mount, MLCC
  • Operating Temperature Range: -55°C ~ 125°C
  • Package Quantity: 4000 units
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8532.24.0020
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Murata Electronics North America
Chip Monolithic Ceramic Capacitors | CAP CER 15PF 50V C0G/NP0 0402
Lowest to $0.0073
ECAD model for GRM1555C1H150GA01D
Kemet
CAP CER 0.47UF 100V X7R RADIAL
Need more? Email Us
ECAD model for C330C474K1R5TA7303
United Chemi-Con
CAP CER 2.2UF 50V X8L 1812
Need more? Email Us
ECAD model for KVF500L225M43NHT00
Taiyo Yuden
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 3300PF 50V X5R 0402
Lowest to $0.0049
ECAD model for UMK105BJ332KV-F
Murata Electronics North America
Application Specifi c Capacitors High Frequency Ceramic Capacitors | CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0202
ECAD model for GJM1555C1H2R7BB01D
TDK Corporation
CAP CER 220PF 50V X5R 0402
Need more? Email Us
ECAD model for CGA2B2X5R1H221K050BA
Samsung
SPECIFICATION
Lowest to $0.0894
ECAD model for CL21A476MQYNNNE
Murata Electronics North America
CAP CER 4700PF 2KV RADIAL
Need more? Email Us
ECAD model for DEBF33D472ZA2B
Taiyo Yuden
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 1000PF 50V X5R 0402
Lowest to $0.0039
ECAD model for UMK105BJ102KV-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention