Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 066194-ST72F324BK4T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4T6 CAD Model

Description

ST72F324BK4T6 Microcontroller by STMicroelectronics

The ST72F324BK4T6 is a robust 8-bit microcontroller from STMicroelectronics that is designed to cater to a wide range of applications requiring high performance and reliability. This microcontroller is a part of the ST7 family, which is known for its user-friendly features and efficient operation.

Key Features:

  • Core: The ST72F324BK4T6 is powered by an advanced 8-bit core, which operates at a maximum frequency of 16 MHz, ensuring swift data processing and control.
  • Memory: It is equipped with 16 KB of Flash program memory, which is highly reliable and guarantees up to 10,000 write/erase cycles, and 1 KB of RAM for efficient data handling.
  • Peripherals: This microcontroller comes with a rich set of peripherals, including a 10-bit ADC with up to 16 channels, ensuring precise analog to digital conversions. It also features a synchronous serial communication interface for easy data exchange.
  • I/O Ports: With up to 28 programmable I/O lines, the ST72F324BK4T6 offers flexibility in connecting with various sensors, actuators, and other electronic components.
  • Timer Functions: It includes versatile timer functions such as a main clock controller with a real-time base, watchdog timer, and dual 16-bit timer with PWM and capture/compare channels.
  • Power Management: The microcontroller supports low power consumption modes, which are essential for battery-operated devices, enhancing energy efficiency and prolonging battery life.
  • Operating Voltage: The operating voltage range of 3.0V to 5.5V makes this microcontroller suitable for a variety of power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The ST72F324BK4T6 is ideal for a diverse set of applications including automotive systems, industrial controls, home appliances, and personal electronics. Its robust feature set allows designers to implement complex control systems and user interfaces with ease.

Overall, the ST72F324BK4T6 microcontroller from STMicroelectronics exemplifies a perfect blend of performance, power efficiency, and peripheral integration, making it a highly versatile choice for embedded system developers.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4603 $65.5236
29+ $4.4798 $129.9142
45+ $4.3400 $195.3000
62+ $4.2003 $260.4186
80+ $4.0606 $324.8480
107+ $3.6402 $389.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,550 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention