Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Series IttyBitty™
Package Bulk
Product Status Active
Programmable Not Verified
Type Thermal
Voltage - Threshold 2.95V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MIC280
Standard Package 381 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830857-MIC280-3BM6TR
Ultra Librarian 3D Model Ultra Librarian MIC280-3BM6TR CAD Model

Description

Microchip Technology's MIC280-3BM6TR: Precision Temperature Sensor

The MIC280-3BM6TR is a state-of-the-art temperature sensor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision sensor is part of Microchip's MIC280 series of temperature monitoring devices, offering a combination of features that make it ideal for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

With its small footprint and surface-mount package, the MIC280-3BM6TR is specifically designed for space-constrained applications. It comes in a tiny 6-TDFN (3mm x 3mm) package, which is not only compact but also enables efficient thermal transfer from the monitored component to the sensor itself.

Key Features:

  • High Accuracy: The MIC280-3BM6TR provides highly accurate temperature readings with a precision of ±1°C, ensuring reliable monitoring and control of system temperatures.
  • Wide Operating Range: This sensor operates over a broad temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the MIC280 consumes minimal power, which helps to extend the battery life of portable devices.
  • I²C/SMBus Compatible: The sensor interfaces with most microcontrollers via the industry-standard I²C or SMBus protocols, allowing for easy integration into existing designs.
  • Programmable Alert Function: The MIC280-3BM6TR features a programmable alert output that can be used to trigger a system response when the temperature exceeds a user-defined threshold.
  • Built-in Hysteresis: Hysteresis settings help prevent false triggering of the alert function due to minor temperature fluctuations.

The MIC280-3BM6TR is not only a precise and efficient temperature sensor, but it is also designed with a focus on ease of use. Its programmable features allow designers to customize its behavior to match specific system requirements, while its compatibility with standard communication protocols ensures that it can be easily integrated into a wide array of products.

Whether you are developing advanced computing systems, sophisticated consumer electronics, or reliable industrial equipment, the MIC280-3BM6TR from Microchip Technology offers the precision, flexibility, and reliability needed to maintain optimal temperature control.

You May Also Be Interested in

Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Lowest to $20.1843
ECAD model for LTC2908IDDB-B1#TRMPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-B1#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention