EN
  • EN
  • DE

GECA20-12G

Part No GECA20-12G
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GECA20
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1.67A
Power (Watts) 20W
Applications ITE (Commercial)
Efficiency 80%
Operating Temperature Range 0°C ~ 45°C
Features Adjustable Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 3.50" L x 2.00" W x 0.85" H (89.1mm x 51.0mm x 21.6mm)
Approvals CB, CE
Power (Watts) - Max 20W
Win Source Part Number 113316-GECA20-12G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GECA20-12G CAD Model

Description

The GECA20 series AC DC converter from SL Power Electronics is a high-quality open frame power supply that is designed to meet the needs of the commercial ITE industry. With a power output of 20W, this converter has an adjustable output and a universal input voltage range of 90 ~ 264 VAC.

  • Power Output: 20W
  • Input Voltage: 90 ~ 264 VAC
  • Operating Temperature: 0°C ~ 45°C
  • Approvals: CB and CE
  • Size: 3.50" L x 2.00" W x 0.85" H (89.1mm x 51.0mm x 21.6mm)
  • Efficiency: 80%
  • Current Output: 1.67A
  • Output Voltage: 12V
  • Mounting: Chassis Mounting

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Lowest to $163.9134
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W / Open Frame, Conformal Coated AC DC Converters 1 Output 5V 85 ~ 265 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Lowest to $41.7162
Cosel USA, Inc.
AC/DC CONVERTER 5V +/-12V 25W / Open Frame AC DC Converters 3 Output 5V 12V -12V 85 ~ 264 VAC, 110 ~ 370 VDC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 300W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Lowest to $64.9470
Cosel USA, Inc.
AC/DC CONVERTER 24V
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 300W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess