EN
  • EN
  • DE

W1412-12

Part No W1412-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 400607-W1412-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W1412-12 CAD Model

Description

The Skyworks Solutions Inc. W1412-12 is a broadband, high-power PIN diode limiter designed for receiver protection in various radar and communications systems. This device offers excellent performance characteristics, providing a robust and reliable solution for limiting high-power signals and protecting sensitive receiver components.

Applications:

  • Radar Systems: Used in radar receivers to protect sensitive low-noise amplifiers (LNAs) from high-power transmit signals or external interference.
  • Communication Systems: Deployed in communication receivers to prevent damage from strong interfering signals or ESD events.
  • Electronic Warfare (EW): Integrated into EW systems for receiver protection against high-power jamming signals.
  • Test and Measurement Equipment: Employed in test equipment to protect sensitive input stages from overloads.

Features:

  • High Power Handling: Capable of handling high input power levels without degradation.
  • Low Insertion Loss: Minimizes signal attenuation in the passband, preserving receiver sensitivity.
  • Fast Response Time: Quickly responds to high-power signals to effectively limit their amplitude.
  • Broadband Performance: Operates effectively over a wide frequency range.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).

Benefits:

  • Enhanced Receiver Protection: Protects sensitive receiver components from damage due to high-power signals.
  • Improved System Reliability: Increases the overall reliability of radar and communication systems by preventing receiver failures.
  • Increased System Sensitivity: Low insertion loss ensures minimal signal degradation, maintaining receiver sensitivity.
  • Simplified System Design: The surface-mount package simplifies the integration process and reduces board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for receiver protection compared to other alternatives.

Additional Details:

The W1412-12 utilizes PIN diode technology to achieve its limiting function. When a high-power signal is applied, the PIN diode switches rapidly to a low-impedance state, effectively shunting the signal to ground and limiting the voltage at the receiver input. This protects the receiver from damage. The specific frequency range and power handling capabilities will depend on the exact device specifications, which should be confirmed in the datasheet. The diode is typically constructed using high-quality semiconductor materials and packaged to provide robust performance in harsh environments. The small form factor allows for placement close to the receiver input for optimal protection.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess