The SMS3922-005LF is a silicon Schottky diode manufactured by Skyworks Solutions Inc. It is designed for a variety of applications including detection, mixing, and switching in RF and microwave circuits. This diode offers low series resistance and low capacitance, making it suitable for high-frequency performance.
Applications:
- RF Detectors
- Microwave Mixers
- RF Switches
- Sampling circuits
- Frequency doublers
- Wireless communication systems
Features:
- Low series resistance
- Low junction capacitance
- High sensitivity
- Small package size
- Lead-free (LF)
Benefits:
- Improved signal detection
- Enhanced mixing performance
- Faster switching speeds
- Reduced insertion loss
- Compact design for space-constrained applications
Detailed Specs:
The SMS3922-005LF typically exhibits a low series resistance (Rs) in the range of 4 to 6 ohms and a junction capacitance (Cj) of around 0.7 pF. Its breakdown voltage (Vbr) is typically above 3V. The diode is packaged in a small surface-mount package suitable for automated assembly. The operating temperature range is typically from -55°C to +150°C. The lead-free designation indicates compliance with RoHS standards.
Skyworks Solutions Inc.'s SMS3922-005LF silicon Schottky diode provides excellent high-frequency performance due to its low series resistance and capacitance. Its small size and lead-free construction make it a versatile component for modern RF and microwave applications. Designers can leverage this diode to achieve improved sensitivity, faster switching speeds, and reduced losses in their circuits, leading to enhanced system performance.