EN
  • EN
  • DE

LTC2269IUK#PBF

Part No LTC2269IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 20Msps 16-bit Parallel Automotive 48-Pin QFN EP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2.3 LSB
Interface Parallel
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 184 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 1.8 V
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 20 Msps
Supply Type Analog, Digital
Win Source Part Number 1020226-LTC2269IUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2269IUK#PBF CAD Model

Description

Product Overview: LTC2269IUK#PBF from Analog Devices Inc.

The LTC2269IUK#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the LTC2269 series, designed to offer excellent noise performance and outstanding signal fidelity, making it an ideal choice for a wide range of demanding applications, including medical imaging, communications systems, and industrial data acquisition.

Key Features:

  • Resolution: The LTC2269IUK#PBF features a 16-bit resolution, enabling it to provide highly accurate digital representations of analog signals.
  • Sample Rate: With a sample rate of up to 125Msps (Mega samples per second), this ADC is capable of converting high-speed signals without significant latency, ensuring timely and responsive data processing.
  • Low Power Consumption: This device is optimized for low power operation, consuming only 140mW at 125Msps, which helps to minimize power requirements in portable or energy-sensitive applications.
  • Digital Outputs: It offers CMOS or LVDS digital outputs, providing flexibility in interfacing with a variety of digital systems.
  • Input Range: The LTC2269IUK#PBF supports a 2Vpp differential input range, accommodating a broad spectrum of signal amplitudes.

Performance and Reliability:

The ADC demonstrates excellent dynamic performance with a 77dB Signal-to-Noise Ratio (SNR) and 90dB Spurious-Free Dynamic Range (SFDR) for signals up to the Nyquist frequency. Additionally, it is designed to operate reliably over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments.

Package and Quality:

Encased in a compact 48-pin QFN package, the LTC2269IUK#PBF is designed for space-constrained applications. Its robust design adheres to the high-quality standards set by Analog Devices Inc., ensuring long-term reliability and performance. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and preferences for green products.

Applications:

With its advanced features and capabilities, the LTC2269IUK#PBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Industrial Control and Automation
  • Radar and Satellite Antenna Arrays

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess