EN
  • EN
  • DE

SI8252-IQ

Part No SI8252-IQ
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DIGITAL PWR CONTROLLER 32LQFP / Power Supply Controller Digital Power Controller 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 2.25V ~ 2.75V
Current - Supply 26 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number SI825
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253046-SI8252-IQ
Ultra Librarian 3D Model Ultra Librarian SI8252-IQ CAD Model

Description

The SI8252-IQ from Skyworks Solutions Inc. is a power supply controller and monitor for digital power controller applications.

  • Application: Digital power controller applications
  • Voltage Supply: 2.25V to 2.75V
  • Current Supply: 26mA
  • Package: 32-LQFP
  • ECCN: EAR99 compliant
  • HTSUS: 8542.39.0001
  • Status: Obsolete
  • RoHS: Not RoHS compliant

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess