EN
  • EN
  • DE

SI5335D-B01730-GMR

Part No SI5335D-B01730-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266460-SI5335D-B01730-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B01730-GMR CAD Model

Description

The SI5335D-B01730-GMR is a high-performance clock generator from Skyworks Solutions Inc., designed for applications requiring precise and stable timing. Part of the SI5335 family, this device is known for its low jitter, flexible frequency synthesis, and integrated features.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure.
  • Data Centers: Servers, storage systems, and high-speed interconnects.
  • Test and Measurement Equipment: Frequency synthesizers, signal generators, and analyzers.
  • Broadcast Video: Video processing units, encoders, and decoders.
  • Industrial Automation: Control systems, robotics, and industrial networking.

Features:

  • Four Independent Clock Outputs: Provides four independent and configurable clock outputs.
  • Ultra-Low Jitter: Ensures clean and stable clock signals, crucial for high-speed data transmission.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies.
  • I2C Interface: Allows for easy configuration and control via the I2C interface.
  • Small Package: Compact QFN package for space-constrained applications.
  • Output Enable/Disable Control: Precise control over clock outputs.

Benefits:

  • Improved System Performance: Low jitter enhances the performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated features reduce the number of discrete components required.
  • Simplified Design: Flexible frequency synthesis and I2C interface simplify design and configuration.
  • Increased Reliability: Robust design and manufacturing for reliable operation.
  • Efficient Board Space Usage: Small package allows for efficient use of board space.

Technical Specifications:

Typical specifications for the SI5335 series include:

  • Output Frequency Range: Varies, generally up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Typically 1.8V or 3.3V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: QFN.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess