EN
  • EN
  • DE
  • IT

FAR-D6JH-2G1400-B1BT-Z

Part No FAR-D6JH-2G1400-B1BT-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 9SMD NO LEAD / RF Duplexer 9-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 802290-FAR-D6JH-2G1400-B1BT-Z
Ultra Librarian 3D Model Ultra Librarian FAR-D6JH-2G1400-B1BT-Z CAD Model

Description

The FAR-D6JH-2G1400-B1BT-Z is a SAW (Surface Acoustic Wave) filter from Taiyo Yuden. This filter is designed for use in wireless communication systems to selectively pass or reject signals at specific frequencies, ensuring optimal performance and minimizing interference.

Applications

  • Wireless LAN (WLAN): Used in Wi-Fi modules and devices to filter out unwanted signals and improve signal quality.
  • Bluetooth Devices: Employed in Bluetooth modules to enhance signal transmission and reception.
  • Mobile Communication: Integrated into mobile devices to filter signals in cellular communication systems.
  • GPS Receivers: Used in GPS receivers to filter out interference and improve signal accuracy.
  • ISM Band Applications: Suitable for various applications in the ISM (Industrial, Scientific, and Medical) band.

Features

  • SAW Technology: Utilizes SAW technology for high-performance filtering.
  • Low Insertion Loss: Offers low insertion loss, minimizing signal attenuation.
  • High Attenuation: Provides high attenuation of unwanted signals, reducing interference.
  • Compact Size: Features a small package size, allowing for easy integration into space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling high-density circuit board designs.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted signals and noise.
  • Reduced Interference: Minimizes interference from other wireless devices and signals.
  • Optimized Performance: Optimizes the performance of wireless communication systems.
  • Easy Integration: Simplifies system design and integration with its compact size and surface mount package.
  • Reliable Operation: Provides reliable operation in demanding environments.

Specifications

The FAR-D6JH-2G1400-B1BT-Z is a 2.4 GHz SAW filter. It has an insertion loss of typically 1.8 dB and attenuation of 45 dB. The operating temperature range is -40°C to +85°C. It is designed for 2.4GHz band, commonly used for WiFi and Bluetooth applications.

You May Also Be Interested in

PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0607
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0758
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $2.2200
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $11.2958
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.4513
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.7123
Johanson Technology Inc.
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess