EN
  • EN
  • DE

SI2404-D-FS

Part No SI2404-D-FS
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Data Format V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI2404
Other Names SI2404-D-FS,336-5748
Standard Package 48
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261037-SI2404-D-FS
Ultra Librarian 3D Model Ultra Librarian SI2404-D-FS CAD Model

Description

The SI2404-D-FS is an interface modem integrated circuit (IC) from Skyworks Solutions Inc.

  • Series: ISOmodem™
  • Package: 16-SOIC
  • Data Formats: V.21, V.22, V.23, V.29, Bell 103, and Bell 212A
  • Baud Rates: 2.4k
  • Voltage: 3V to 3
  • ECCN: EAR99
  • MSL level: 3 (168 hours)
  • Suitable for: Use in a variety of applications including point-of-sale terminals, fax machines, and modems.

You May Also Be Interested in

Intersil
Lowest to $1.0453
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515
Silicon Labs
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Silicon Labs
Lowest to $29.6731
Silicon Labs
Need more? Email Us
Silicon Labs
Lowest to $4.2444
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess