EN
  • EN
  • DE

SKY85774-11

Part No SKY85774-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description 5 GHz, 802.11ac with LAA Support FEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964098-SKY85774-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85774-11 CAD Model

Description

The SKY85774-11 is a highly integrated 5 GHz front-end module (FEM) designed by Skyworks Solutions Inc. This FEM is tailored for Wi-Fi applications, providing efficient power amplification, low-noise amplification, and T/R switching functionalities.

Applications:

  • Wi-Fi Routers: Used in Wi-Fi routers for enhanced signal transmission and reception.
  • Access Points: Employed in wireless access points to improve network coverage and performance.
  • Wireless Repeaters: Utilized in Wi-Fi repeaters to extend the range of wireless networks.
  • IoT Devices: Found in Internet of Things (IoT) devices for reliable wireless connectivity.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops for Wi-Fi functionality.

Features:

  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for improved signal transmission.
  • Low Noise Amplifier (LNA): Features a low-noise amplifier for enhanced signal reception.
  • Transmit/Receive (T/R) Switch: Provides a transmit/receive switch for efficient signal routing.
  • Compact Size: Designed with a small footprint for easy integration into compact devices.
  • High Linearity: Offers high linearity to minimize signal distortion.

Benefits:

  • Enhanced Wi-Fi Performance: Improves Wi-Fi performance with its integrated PA, LNA, and T/R switch.
  • Extended Range: Provides extended wireless range due to the high-efficiency power amplifier.
  • Improved Signal Reception: Enhances signal reception with the low-noise amplifier.
  • Reduced Board Space: Saves board space due to its compact size.
  • Reliable Connectivity: Ensures reliable wireless connectivity in various environments.

Additional Details:

The SKY85774-11 operates in the 5 GHz frequency band. It integrates a high-efficiency power amplifier, a low-noise amplifier, and a transmit/receive switch. The PA provides high output power while maintaining excellent linearity, which is crucial for avoiding signal distortion. The LNA enhances the receiver sensitivity by amplifying weak signals. The T/R switch efficiently routes the signals between the transmitter and receiver paths. The compact size and minimal external components make it easy to integrate into various Wi-Fi devices. The module is designed to meet the requirements of IEEE 802.11a/n/ac standards. It helps to improve overall Wi-Fi performance by providing a robust and reliable wireless connection.

This front-end module is suitable for a wide range of Wi-Fi applications where performance, range, and reliability are critical. Its integrated design and compliance with industry standards make it a dependable choice for various wireless communication needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess