EN
  • EN
  • DE

SKY85740-71

Part No SKY85740-71
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1712+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756619-SKY85740-71
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85740-71 CAD Model

Description

The SKY85740-71 is a highly integrated front-end module (FEM) designed by Skyworks Solutions Inc. for 5 GHz WLAN applications. It combines a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all within a single compact package. This FEM is intended to improve the performance and range of Wi-Fi devices by amplifying the transmit signal and improving the receive sensitivity.

Applications:

  • Wi-Fi Routers: Used in wireless routers to increase signal strength and coverage.
  • Wireless Access Points: Integrated into access points to enhance network performance.
  • Mobile Devices: Found in smartphones, tablets, and laptops to improve Wi-Fi connectivity.
  • Internet of Things (IoT) Devices: Used in IoT devices requiring reliable wireless communication.
  • Wireless Repeaters: Integrated into wireless repeaters to extend the range of Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Combines all essential front-end components into a single module.
  • High Transmit Power: Delivers high output power for extended range.
  • Low Noise Figure: Provides excellent receive sensitivity.
  • LNA Bypass Mode: Allows the LNA to be bypassed for improved linearity in high-signal environments.
  • Compact Package: Small footprint for space-constrained applications.
  • 5 GHz WLAN Operation: Specifically designed for 5 GHz Wi-Fi bands.

Benefits:

  • Extended Wi-Fi Range: Increases the coverage area of Wi-Fi networks.
  • Improved Signal Quality: Enhances the signal-to-noise ratio for better data throughput.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Reduced Board Space: Compact package minimizes the footprint on the printed circuit board.
  • Enhanced Performance: Improves the overall performance of Wi-Fi devices.

Technical Specifications:

The SKY85740-71 typically operates in the 5.15 GHz to 5.85 GHz frequency range. The transmit power is typically around +18 dBm to +20 dBm, and the receive gain is around 12 dB to 14 dB. The noise figure is typically around 2 dB. The supply voltage is usually between 3.0V and 5.0V. It comes in a compact QFN package. The LNA bypass mode offers an attenuation of approximately 1 dB.

The device also includes features like transmit power control and digital enable/disable for power saving. Careful PCB layout and impedance matching are essential for optimal performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.6353 $136.6353
2+ $132.2279 $264.4558
3+ $127.8204 $383.4612
4+ $114.5979 $458.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess