EN
  • EN
  • DE

SKY85709-11

Part No SKY85709-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD WLAN 16QFN / RF Front End 4.9GHz ~ 5.925GHz 802.11a/-c 16-QFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type 802.11a/-c
Frequency 4.9GHz ~ 5.925GHz
Features SPDT
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number SKY85709
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 325130-SKY85709-11
Ultra Librarian 3D Model Ultra Librarian SKY85709-11 CAD Model

Description

The SKY85709-11 is an RF front end integrated circuit with a frequency range of 4.9GHz to 5.925GHz.

  • Applications: RF and wireless
  • Category: RF Front End (LNA + PA)
  • Configuration: Single-pole double-throw (SPDT)
  • Supplier: Skyworks Solutions Inc.
  • Package: Tape & reel
  • Standard Package: 3,000 pieces
  • RF Type: 802.11a/-c
  • Package/Case: 16-XFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (2.5x2.5)
  • ECCN: 5A991G
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39
  • Base Product Number: SKY85709
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,507 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess