EN
  • EN
  • DE

SKY85300-11-EVB

Part No SKY85300-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board.FEM, 5GHz, 16dBm, PA/SW/LNA/Bypass, 802.11ac, QFN 3x3mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982948-SKY85300-11-EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85300-11-EVB CAD Model

Description

The SKY85300-11-EVB is an evaluation board for the SKY85300-11, a highly integrated 5 GHz WLAN front-end module (FEM) from Skyworks Solutions. This FEM is designed for use in IEEE 802.11a/n/ac wireless local area network (WLAN) applications. The evaluation board allows designers to easily test and evaluate the performance of the SKY85300-11 in a variety of operating conditions. It provides a complete platform for assessing the FEM's gain, noise figure, linearity, and other key parameters.

Applications:

  • WLAN Routers: Used to evaluate the performance of the FEM in WLAN router designs.
  • Access Points: Facilitates testing and evaluation of the FEM in access point applications.
  • Wireless Adapters: Allows designers to assess the FEM's suitability for wireless adapter designs.
  • IoT Devices: Employed in testing wireless connectivity in Internet of Things (IoT) devices.
  • Test and Measurement: Used for characterizing and verifying the performance of the SKY85300-11 FEM.

Features:

  • Complete Evaluation Platform: Provides all necessary components for evaluating the SKY85300-11 FEM.
  • Easy to Use: Simplifies the testing process with clearly labeled test points and connectors.
  • SMA Connectors: Features SMA connectors for easy connection to test equipment.
  • On-Board Components: Includes necessary bias components and matching networks for optimal performance.
  • Comprehensive Documentation: Comes with detailed documentation for setup and operation.

Benefits:

  • Accelerated Design Cycle: Simplifies and speeds up the evaluation process.
  • Comprehensive Performance Assessment: Allows for thorough testing of key performance parameters.
  • Reduced Development Costs: Minimizes the need for custom test fixtures.
  • Improved Time to Market: Facilitates faster design and integration of the SKY85300-11 FEM.
  • Reliable Testing: Ensures accurate and consistent test results.

Additional Details:

The SKY85300-11-EVB includes the SKY85300-11 FEM, which integrates a 5 GHz power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch. The EVB is designed to operate with a single 3.3V power supply. It includes SMA connectors for RF input and output, as well as test points for monitoring bias currents and voltages. The board layout is optimized to minimize signal loss and ensure accurate measurements. This evaluation board provides a convenient and reliable platform for evaluating the SKY85300-11 FEM in WLAN applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess