EN
  • EN
  • DE

TC9172AP

Part No TC9172AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH SPEED PLL WITH BUILT-IN PRESCALER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359484-TC9172AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9172AP CAD Model

Description

The TC9172AP is an electronic volume control IC offered by Toshiba Semiconductor and Storage. This IC is tailored for audio equipment, enabling electronic adjustment of volume levels. The TC9172AP is designed to provide precise and reliable volume control, contributing to improved audio performance in various applications.

Applications:

  • AV Receivers
  • Hi-Fi Systems
  • Car Audio
  • Multimedia Speakers
  • Electronic Musical Instruments

Features:

  • Electronic Volume Control: Facilitates smooth and accurate volume adjustments without mechanical components.
  • Low Distortion: Minimizes total harmonic distortion (THD) for high-fidelity audio output.
  • Wide Dynamic Range: Accommodates a broad range of audio input levels.
  • Channel Separation: Provides excellent channel separation, reducing crosstalk for enhanced stereo imaging.
  • Mute Function: Incorporates a mute function for immediate audio silencing.
  • Step Attenuation: Allows for precise volume adjustments in discrete steps.

Benefits:

  • Improved Audio Quality: Low distortion and high channel separation enhance the listening experience.
  • Increased Reliability: Eliminates mechanical wear associated with traditional potentiometers.
  • Precise Volume Control: Allows for accurate and repeatable volume settings.
  • Simplified System Design: Reduces component count, streamlining circuit design.
  • Compact Design: Space-saving solution for various audio applications.

The TC9172AP features step attenuation, enabling volume adjustments in small, precise increments. This function supports more controlled and accurate level setting compared to continuous analog methods. It also includes a mute capability, which is crucial for quickly silencing audio signals, thus preventing unwanted noise during power cycling or source switching. The IC is engineered for low THD, preserving signal clarity and fidelity across the audible range. Its channel separation specifications ensure minimal bleed-through between left and right channels, enhancing the stereo image. The device is generally available in compact packages, making it suitable for space-constrained applications such as portable audio devices and car audio systems. Additionally, its low power consumption contributes to energy efficiency, making it ideal for battery-powered devices. The electronic volume control ensures prolonged life and consistent performance compared to mechanical counterparts, contributing to overall system reliability and user satisfaction.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess