EN
  • EN
  • DE

SKY78022-16

Part No SKY78022-16
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325108-SKY78022-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY78022-16 CAD Model

Description

The SKY78022-16 is a Multimode Multiband (MMMB) Front-End Module (FEM) from Skyworks Solutions Inc. designed for cellular handsets and mobile devices. This FEM integrates multiple components, including power amplifiers, filters, switches, and matching networks, into a single compact module. It supports various wireless communication standards, including GSM, EDGE, UMTS, and LTE, across multiple frequency bands.

Applications

  • Multimode Multiband Cellular Handsets
  • Smartphones
  • Mobile Devices (Tablets, Data Cards)

Features

  • Multimode, Multiband Operation: Supports GSM, EDGE, UMTS, and LTE modes across multiple frequency bands.
  • High Efficiency: Designed for optimal power efficiency to extend battery life in mobile devices.
  • Compact Form Factor: Integrates multiple components into a small, space-saving module.
  • Integrated Filters: Reduces harmonic emissions and improves signal quality.
  • Integrated Switches: Provides flexible band selection and routing capabilities.

Benefits

  • Longer Battery Life: High efficiency operation minimizes power consumption, extending the usage time of mobile devices.
  • Reduced Board Space: Compact integration reduces the required PCB area, enabling smaller devices.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Improved Signal Quality: Integrated filters enhance signal purity and minimize interference.
  • Flexible Operation: Integrated switches enable seamless band selection and routing.

Additional Details

The SKY78022-16 FEM includes separate power amplifiers for different frequency bands, optimized for both transmit power and efficiency. The integrated filters meet stringent regulatory requirements for spurious emissions. The switches are controlled by digital signals, allowing for dynamic band selection. The module typically operates with a supply voltage in the range of 3.0V to 5.0V. Supported frequency bands usually include GSM850, EGSM900, DCS1800, PCS1900, UMTS bands, and various LTE bands. Refer to the official product datasheet from Skyworks Solutions Inc. for detailed specifications, including frequency bands, power levels, control interface details, and application circuit recommendations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess