The SKY77584 from Skyworks Solutions is a multimode multiband (MMMB) Power Amplifier Module (PAM) designed to support 2G/3G/4G handsets and data devices. This PAM is a fully integrated solution that covers multiple cellular bands, providing high efficiency and linearity performance.
Applications:
- 2G/3G/4G Handsets
- Data Devices (e.g., USB Dongles, MiFis)
- Cellular IoT Devices
Features:
- Multimode Multiband (MMMB) Operation
- Supports GSM/GPRS/EDGE, UMTS, and LTE
- High Efficiency
- High Linearity
- Integrated Power Control
- Compact Size
Benefits:
- Global Coverage: Supports multiple cellular bands, enabling operation in different regions.
- Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
- Improved Signal Quality: High linearity ensures accurate signal transmission.
- Simplified Design: Integrated power control simplifies system design.
- Reduced Board Space: Compact size minimizes board space requirements.
Additional Details:
The SKY77584 is a fully integrated multimode multiband (MMMB) Power Amplifier Module (PAM) designed to support 2G/3G/4G handsets and data devices. It integrates all necessary components, including the power amplifier, power control, and band selection circuitry, into a single compact module. The PAM supports GSM/GPRS/EDGE, UMTS, and LTE technologies, providing comprehensive coverage for various cellular networks. Its high efficiency minimizes power consumption, extending battery life in portable devices. The SKY77584's high linearity ensures accurate signal transmission, resulting in improved signal quality and reduced interference. The integrated power control allows for precise control of the output power, optimizing performance and minimizing power consumption. The compact size of the module minimizes board space requirements, enabling smaller and more compact device designs. The SKY77584 operates over a wide range of frequencies, covering multiple cellular bands. It is designed to meet the stringent requirements of modern cellular standards, ensuring compliance with regulatory requirements. The device's robust construction ensures long-term reliability, even in demanding operating conditions. The SKY77584 is commonly used in smartphones, tablets, and other mobile devices, providing reliable and efficient power amplification for cellular communication.