EN
  • EN
  • DE

SKY77365-21

Part No SKY77365-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description 2G Pam For Qb Gsm/gprs/edge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996798-SKY77365-21
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77365-21 CAD Model

Description

The SKY77365-21 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. It is intended for use in mobile communication devices, supporting multi-band GSM/GPRS/EDGE operation. This module integrates a high-efficiency power amplifier, a power control unit, and input/output matching circuitry, providing a complete and compact solution for handset manufacturers.

Applications

  • GSM/GPRS/EDGE mobile phones
  • Handheld communication devices
  • Wireless data terminals
  • IoT devices with cellular connectivity

Features

  • Multi-band GSM/GPRS/EDGE support
  • High efficiency power amplifier
  • Integrated power control
  • Input/output matching circuitry
  • Compact surface mount package
  • Low voltage operation

Benefits

  • High Efficiency: Maximizes battery life in mobile devices by minimizing power consumption.
  • Integrated Solution: Simplifies design and reduces component count, saving board space and cost.
  • Multi-band Support: Enables operation across multiple GSM/GPRS/EDGE frequency bands, providing global compatibility.
  • Compact Size: Allows for integration into small and lightweight mobile devices.
  • Reliable Performance: Delivers consistent and dependable performance in demanding mobile environments.

Additional Details

The SKY77365-21 operates at low voltage, typically around 3.2V to 4.8V, further contributing to power efficiency. It provides excellent linearity and harmonic performance, meeting the stringent requirements of GSM/GPRS/EDGE standards. The module is designed for ease of integration and offers robust performance in a variety of operating conditions.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess