EN
  • EN
  • DE

SKY77328-13

Part No SKY77328-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324957-SKY77328-13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY77328-13 CAD Model

Description

The SKY77328-13, produced by Skyworks Solutions Inc., is a Power Amplifier Module (PAM) specifically designed for use in mobile communication devices. This PAM is engineered to support quad-band GSM/GPRS/EDGE operation, and it efficiently amplifies the RF signal transmitted from the transceiver to the antenna. This amplification process ensures reliable communication across various frequency bands.

Applications:

  • GSM/GPRS/EDGE-enabled Mobile Phones
  • Handheld Wireless Communication Devices
  • Cellular IoT (Internet of Things) Devices
  • Wireless Data Terminals

Features:

  • Quad-Band GSM/GPRS/EDGE Support: Compatible with GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Power-Added Efficiency (PAE): Minimizes power consumption for extended battery life.
  • Compact Size: Allows for integration into space-constrained devices.
  • Integrated Power Control: Ensures stable and consistent output power under varying operating conditions.
  • Low Voltage Operation: Designed for efficient operation with standard mobile device battery voltages.
  • Internal Impedance Matching: Simplifies design and reduces the need for external components.

Benefits:

  • Prolonged Battery Life: High power efficiency extends the operational time of mobile devices.
  • Improved Signal Quality and Coverage: Reliable power amplification ensures robust communication.
  • Reduced Board Space Requirements: Compact size facilitates integration into smaller devices.
  • Simplified Design Process: Integrated features minimize design complexity and reduce time-to-market.
  • Cost-Effective Solution: Integrated solution lowers component count and reduces overall costs.

Technical Specifications:

The SKY77328-13 operates in the GSM850, EGSM900, DCS1800, and PCS1900 frequency bands. It is designed to operate with a supply voltage in the range of 3.2V to 4.8V. The module utilizes advanced techniques to achieve high power-added efficiency (PAE), minimizing current consumption and heat generation. It also includes integrated power control circuitry, which ensures consistent output power over varying battery voltages and temperature conditions. Internal impedance matching further reduces the need for external components and simplifies the overall design. The SKY77328-13 is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.

The SKY77328-13 is designed to meet relevant regulatory requirements for mobile devices and is fully compliant with GSM/GPRS/EDGE standards. It is also designed for seamless integration with commonly used GSM baseband chipsets. The SKY77328-13 provides a reliable and high-performance solution for various mobile communication applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess