EN
  • EN
  • DE

SKY77186-13B

Part No SKY77186-13B
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324930-SKY77186-13B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77186-13B CAD Model

Description

The SKY77186-13B is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It's designed for use in quad-band GSM/GPRS/EDGE mobile communication devices. This module is a highly integrated solution incorporating a high-efficiency power amplifier, input and output matching networks, and a power control interface. It supports GSM850, EGSM900, DCS1800, and PCS1900 frequency bands.

Applications:

  • Mobile Phones (GSM/GPRS/EDGE)
  • Wireless Handheld Devices
  • Cellular IoT Devices
  • Machine-to-Machine (M2M) Communication

Features:

  • Quad-band GSM/GPRS/EDGE Support: Operates in GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Power Efficiency: Minimizes power consumption for extended battery life.
  • Integrated Matching Networks: Simplifies PCB layout and reduces the need for external components.
  • Power Control Interface: Allows precise control over output power levels.
  • Compact Size: Minimizes board space requirements.
  • GSM/GPRS/EDGE Compliant: Meets all relevant industry standards for GSM/GPRS/EDGE devices.
  • Low Harmonic Emissions: Complies with regulatory limits for spurious emissions.

Benefits:

  • Extended Battery Life: High efficiency leads to longer operating times for mobile devices.
  • Simplified Design: Integrated matching networks reduce design complexity and development time.
  • Reduced BOM Cost: Fewer external components are needed, lowering the overall cost.
  • Enhanced Performance: Optimized power amplification provides reliable communication.
  • Small Form Factor: Compact size enables integration into smaller devices.

Additional Details:

The SKY77186-13B uses advanced manufacturing techniques to achieve high performance and reliability. The power control interface enables dynamic adjustment of output power for optimized efficiency and performance across a wide range of operating conditions. Further technical details, application notes, and handling information are available in the official datasheet provided by Skyworks Solutions Inc.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess